Empower RF Systems TNC Series-Cable Connector Model 5700 - 1610

Description
Applications: aircraft & missile, radar, cellular mobile phones
Description
Applications: aircraft & missile, radar, cellular mobile phones

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
TNC Series-Cable Connector
Model 5700 - 1610
TNC Series-Cable Connector Model 5700 - 1610
Applications: aircraft & missile, radar, cellular mobile phones

Applications: aircraft & missile, radar, cellular mobile phones

Technical Specifications

  Empower RF Systems
Product Category RF and Microwave Connectors
Product Number Model 5700 - 1610
Product Name TNC Series-Cable Connector
Connector Type TNC
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1707019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1057230-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers