Empower RF Systems SMC Series-Receptacle Model 5700 - 1420

Description
Applications: instrumentation, PC/LAN, process controls, wireless
Description
Applications: instrumentation, PC/LAN, process controls, wireless

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
SMC Series-Receptacle
Model 5700 - 1420
SMC Series-Receptacle Model 5700 - 1420
Applications: instrumentation, PC/LAN, process controls, wireless

Applications: instrumentation, PC/LAN, process controls, wireless

Technical Specifications

  Empower RF Systems
Product Category RF and Microwave Connectors
Product Number Model 5700 - 1420
Product Name SMC Series-Receptacle
Connector Type SMC
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 696901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details