MODEL 5700 - 1414 -- SMC SERIES-STRAIGHT PCB TERMINATION
Empower RF Systems
SMC Series-Straight PCB Termination
Model 5700 - 1414
Suppliers
SMC Series-Straight PCB Termination
Model 5700 - 1414
Technical Specifications
|
Product Category
|
RF Terminations |
|
Product Number
|
Model 5700 - 1414 |
|
Product Name
|
SMC Series-Straight PCB Termination |
|
Terminator Type
|
Coaxial Terminator
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Coaxial Terminator
Connector Type
SMA; SMA
Frequency Range
12400 MHz
View Details
Terminator Type
Coaxial Terminator
Connector Type
Type N; N
Frequency Range
0.0 to 6000 MHz
View Details
Connector Type
SMA; 3.5mm; 3.5mm, SMA
Frequency Range
0.0 to 26500 MHz
Power
50 watts
View Details