Empower RF Systems SMB Adapter Model 5700 - 1324

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
SMB Adapter
Model 5700 - 1324
SMB Adapter Model 5700 - 1324

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5700 - 1324
Product Name SMB Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT4050 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coax Cable Termination - 187791-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details