Empower RF Systems SMA Series-Cable Connector Model 5700 - 1233

Description
Applications: instrumentation, PC/LAN, process controls, wireless
Description
Applications: instrumentation, PC/LAN, process controls, wireless

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
SMA Series-Cable Connector
Model 5700 - 1233
SMA Series-Cable Connector Model 5700 - 1233
Applications: instrumentation, PC/LAN, process controls, wireless

Applications: instrumentation, PC/LAN, process controls, wireless

Technical Specifications

  Empower RF Systems
Product Category RF and Microwave Connectors
Product Number Model 5700 - 1233
Product Name SMA Series-Cable Connector
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1052062-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers