Empower RF Systems MCX Series-Cable Connector Model 5700 - 1105

Description
Applications: instrumentation, PC/LAN, process controls, wireless
Description
Applications: instrumentation, PC/LAN, process controls, wireless

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
MCX Series-Cable Connector
Model 5700 - 1105
MCX Series-Cable Connector Model 5700 - 1105
Applications: instrumentation, PC/LAN, process controls, wireless

Applications: instrumentation, PC/LAN, process controls, wireless

Technical Specifications

  Empower RF Systems
Product Category RF and Microwave Connectors
Product Number Model 5700 - 1105
Product Name MCX Series-Cable Connector
Connector Type MCX
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details