Empower RF Systems N to DIN 7/16 Adapter Model 5100 - 1025

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
N to DIN 7/16 Adapter
Model 5100 - 1025
N to DIN 7/16 Adapter Model 5100 - 1025

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5100 - 1025
Product Name N to DIN 7/16 Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Frequency Range 18000 MHz
Power 1 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2115000 - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type 7-16; 7/16
View Details