MODEL 3055-GCM3I3KGM -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3055-GCM3I3KGM
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3055-GCM3I3KGM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3055-GCM3I3KGM |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-10 to 50 C (14 to 122 F)
|
|
Frequency Range
|
400 to 485 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
5 to 500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Package Type
Connectorized
View Details