MODEL 3030-GCM2G2SPM -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3030-GCM2G2SPM
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3030-GCM2G2SPM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3030-GCM2G2SPM |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
30 to 88 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
LTE
Frequency Range
1800 to 2200 MHz
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
0.0050 to 300 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
30000 to 60000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
10 to 6000 MHz
Minimum Gain
11 dB
View Details