MODEL 2091-BBS5A6AGM -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2091-BBS5A6AGM
Suppliers
2000 Series Broadband System
Model 2091-BBS5A6AGM
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2091-BBS5A6AGM |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
2000 to 3000 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 71 C (-4 to 160 F)
Package Type
Connectorized
View Details
2 suppliers
Amplifier Type
Power Amplifier
Frequency Range
2000 to 6000 MHz
Maximum Gain
24 dB
View Details