The Empower RF Systems Model 2082-BBS0K4AAJ is a solid-state broadband high power amplifier designed for applications requiring a frequency range of 0.5 to 1000 MHz with a power output of up to 10 watts. This amplifier features a Class AB design utilizing high power push-pull MOSFET devices, which contribute to its high gain, wide dynamic range, and low distortion characteristics. The amplifier provides a power gain of 40 dB at 1 dB gain compression and has a small signal gain flatness of ±1.5 dB. It operates with a 50-ohm input/output impedance and includes built-in EMI/RFI filters for enhanced performance. The device is designed for high reliability and ruggedness, with a cooling system that utilizes forced air. Mechanical specifications include dimensions suitable for both rack mount and bench top configurations, weighing 30 pounds for rack mount and 20 pounds for bench top. The amplifier is rated for operation in ambient temperatures from 0 to +50°C and can withstand non-operating temperatures from -40 to +85°C. It also meets various environmental standards, including vibration and shock resistance. The Model 2082-BBS0K4AAJ is suitable for continuous wave (CW), amplitude modulation (AM), and frequency modulation (FM) applications, with options available for enhanced control features such as an LCD touchscreen. This product is ideal for engineers seeking a reliable and efficient high power amplifier for broadband applications.
| Empower RF Systems | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | Model 2082-BBS0K4AAJ |
| Product Name | 2000 Series Broadband System |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Frequency Range | 0.5000 to 1000 MHz |
| Minimum Gain | 40 dB |
| Maximum Gain | 40 dB |