Empower RF Systems 2000 Series Broadband System Model 2079-BBS3C3KKO

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
2000 Series Broadband System
Model 2079-BBS3C3KKO
2000 Series Broadband System Model 2079-BBS3C3KKO
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 2079-BBS3C3KKO
Product Name 2000 Series Broadband System
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 100 to 500 MHz
Minimum Gain 50 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details
DC - 6000 MHz Cascadable Gain Block - AG403-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details