MODEL 2049-BBS0A3ERR -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2049-BBS0A3ERR
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2049-BBS0A3ERR
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2049-BBS0A3ERR |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
0.0100 to 175 MHz
|
|
Minimum Gain
|
56 dB
|
|
Maximum Gain
|
56 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; SOT-89
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
RoHS Compliant
RoHS
Frequency Range
10 to 9000 MHz
Minimum Gain
15.2 dB
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
50 to 1218 MHz
View Details