MODEL 1064-BBM3C3KNB -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1064-BBM3C3KNB
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1064-BBM3C3KNB
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1064-BBM3C3KNB |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
100 to 500 MHz
|
|
Minimum Gain
|
24 dB
|
|
Maximum Gain
|
26 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Frequency Range
1000 MHz
Minimum Gain
11.7 dB
View Details
2 suppliers
Frequency Range
6000 to 14000 MHz
Minimum Gain
? to 18 dB
Maximum Gain
18 dB
View Details
Frequency Range
20000 to 55000 MHz
Package Type
Connectorized; connectorized
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details