MODEL 1016-BBM5A7ACK -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1016-BBM5A7ACK
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1016-BBM5A7ACK
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1016-BBM5A7ACK |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
2000 to 4000 MHz
|
|
Minimum Gain
|
42 dB
|
|
Maximum Gain
|
42 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
1000 MHz
View Details
RoHS Compliant
RoHS
Frequency Range
? to 1000 MHz
Minimum Gain
13.5 dB
View Details
2 suppliers