MODEL 1009-BBM5A7AE5 -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1009-BBM5A7AE5
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1009-BBM5A7AE5
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1009-BBM5A7AE5 |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
2000 to 4000 MHz
|
|
Minimum Gain
|
12 dB
|
|
Maximum Gain
|
12 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 5-MPAK
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Frequency Range
20 to 1000 MHz
View Details
2 suppliers
Frequency Range
400 to 2700 MHz
Maximum Gain
14.1 dB
Output Power
35.6 dBm
View Details