MODEL 0500-0130 -- SMA BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Broadband Directional Coupler
Model 0500-0130
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0130 |
|
Product Name
|
SMA Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
2000.00 to 8000.00 MHz
|
|
Power
|
30.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
500.00 to 2500.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 5-SMD Module
Frequency Range
10.00 to 1500.00 MHz
View Details
3 suppliers
RF Coupler Type
Uni-Directional
Frequency Range
400.00 to 3900.00 MHz
Power
100.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
50 ohms
View Details
4 suppliers