MODEL 0500-0129 -- SMA BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Broadband Directional Coupler
Model 0500-0129
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0129 |
|
Product Name
|
SMA Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
2000.00 to 8000.00 MHz
|
|
Power
|
10.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
9000.00 to 10000.00 MHz
Power
5000.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
75 ohms
View Details
4 suppliers
RF Coupler Type
Dual Directional
Frequency Range
2000.00 to 4000.00 MHz
Power
400.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
50 ohms
View Details
3 suppliers