MODEL 0500-0127 -- SMA BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Broadband Directional Coupler
Model 0500-0127
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0127 |
|
Product Name
|
SMA Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
1000.00 to 4000.00 MHz
|
|
Power
|
50.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
350.00 to 520.00 MHz
Power
200.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Module, SMA Connectors
Frequency Range
0.20 to 250.00 MHz
View Details
RF Coupler Type
Dual Directional
Frequency Range
2000.00 to 4000.00 MHz
Power
10.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
8000.00 to 12000.00 MHz
View Details