MODEL 0500-0122 -- SMA BROADBAND DIRECTIONAL COUPLER
Empower RF Systems
SMA Broadband Directional Coupler
Model 0500-0122
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
Model 0500-0122 |
|
Product Name
|
SMA Broadband Directional Coupler |
|
RF Coupler Type
|
Bi-Directional
|
|
Package Type
|
Connectorized
|
|
Impedance
|
50 ohms
|
|
Frequency Range
|
500.00 to 2000.00 MHz
|
|
Power
|
30.00 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
3000.00 to 6000.00 MHz
Power
100.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Module, SMA Connectors
Frequency Range
500.00 to 40000.00 MHz
View Details
Frequency Range
400.00 to 650.00 MHz
Power
800.00 watts
Insertion Loss
0.50 dB
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
2000.00 to 18000.00 MHz
View Details