MODEL 0400-0148 -- BROADBAND POWER DIVIDER
Empower RF Systems
Broadband Power Divider
Model 0400-0148
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
Model 0400-0148 |
|
Product Name
|
Broadband Power Divider |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
0º
|
|
0º Power Divider Division:
|
8-Way
|
|
Package Type / Form Factor
|
Connectorized
|
|
Connectors
|
SMA
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
4-Way
Connectors
1.85mm; 1.85mm
Frequency
25000.00 to 50000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
PC Mount
Frequency
1.00 to 100.00 MHz
Insertion Loss
0.50 dB
View Details
Category
Passive
Divider / Combiner Type
0º
0º Power Divider Division:
2-Way
View Details
2 suppliers
Package Type / Form Factor
24-VFQFN Exposed Pad
Insertion Loss
2.40 dB
Isolation
14.00 dB
View Details
4 suppliers