Empower RF Systems Digitally Programmable Attenuator Model 0300-1276

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Digitally Programmable Attenuator
Model 0300-1276
Digitally Programmable Attenuator Model 0300-1276
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Attenuators
Product Number Model 0300-1276
Product Name Digitally Programmable Attenuator
Attenuator Type Digital; Digitally Programmable
Number of Bits 6
Frequency 12 to 18 GHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-KM10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details