MODEL 0300-1273 -- DIGITALLY PROGRAMMABLE ATTENUATOR
Empower RF Systems
Digitally Programmable Attenuator
Model 0300-1273
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1273 |
|
Product Name
|
Digitally Programmable Attenuator |
|
Attenuator Type
|
Digital; Digitally Programmable
|
|
Number of Bits
|
6
|
|
Frequency
|
2 to 4 GHz
|
|
Insertion Loss
|
1.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 18 GHz
VSWR
1.3 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuator Type
Fixed
Frequency
60 GHz
Attenuation
2.9 to 4.9 dB
View Details
Attenuator Type
Digital
Number of Bits
2
Frequency
0.0500 to 6 GHz
View Details