MODEL 0300-1026 -- PIN DIODE SWITCH
Empower RF Systems
PIN Diode Switch
Model 0300-1026
Technical Specifications
|
Product Category
|
Diode Arrays |
|
Product Number
|
Model 0300-1026 |
|
Product Name
|
PIN Diode Switch |
|
Diode Type
|
PIN; RF Diodes
|
|
Diode Applications
|
Switching
|
|
Life Cycle Stage
|
Maturity
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package
SOT323; SOT-323
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
3 volts
IR
0.0250 mA
View Details
Hamamatsu Photonics Europe
Diode Applications
Detector
CT
900 pF
Package
Glass epoxy
View Details
Diode Applications
Voltage Regulation
View Details
2 suppliers