Empire Stationary Aluminum Louvers are used for either intake or exhaust on homes, factories, restaurants, barns, theaters, ships, etc. They are ideal for power exhaust with the simple removal of the screen.*
Attractive in appearance, these precision-built louvers are storm-proof, rustproof, and bird proof. They provide positive ventilation with more free area. No servicing is required.
Empire louvers are all-riveted into one rigid unit and have a 1 1/4" mounting flange for easy installation. The louver frame is 2" deep. FHA approved #8 mesh is supplied unless otherwise specified.
Louvers are available with the blades running either the short or the long way. When ordering, designate width first.
Louvers can be made in any size up to forty-eight inches in two inch increments, to allow for even distribution of blades. Prices on application.
All our louvers are available in Galvanized Steel, Copper, Lead-Coated Copper, and Stainless Steel.
| Empire Ventilation Equipment Co., Inc. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | AL48x48 |
| Product Name | Flush-Flange Louvers |