Emhiser Research, Inc. Voltage Controlled Oscillator EWO-MS-138/248-02

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillator - EWO-MS-138/248-02 - Emhiser Research, Inc.
Verdi, NV, USA
Voltage Controlled Oscillator
EWO-MS-138/248-02
Voltage Controlled Oscillator EWO-MS-138/248-02
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:

  • Low cost alternative
  • Superior mechanical stability
  • ROHS Compliant available
  • Available in bulk or tape and reel
  • Surface and pin mount packages
Supplier's Site

Technical Specifications

  Emhiser Research, Inc.
Product Category Oscillators
Product Number EWO-MS-138/248-02
Product Name Voltage Controlled Oscillator
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 1340 to 2360 MHz
Phase Noise -90 dBc/Hz
Tuning Voltage 0.5000 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard 100 MHz-SC Sprinter Crystal Oscillator - 501-04516d - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 100 MHz
View Details
4 Pin Oscillator S3 - S33305T-10.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 10 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Clocks & Timing Solutions, Oscillators - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS
Frequency 15 to 2100 MHz
View Details
 - 1110743P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 12.29 MHz
Frequency Stability -50 to 50 ppm
View Details