Emhiser Research, Inc. Voltage Controlled Oscillator EVCO-MS-787/807-01

Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages
Description
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillator - EVCO-MS-787/807-01 - Emhiser Research, Inc.
Verdi, NV, USA
Voltage Controlled Oscillator
EVCO-MS-787/807-01
Voltage Controlled Oscillator EVCO-MS-787/807-01
The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in bulk or tape and reel Surface and pin mount packages

The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:

  • Low cost alternative
  • Superior mechanical stability
  • ROHS Compliant available
  • Available in bulk or tape and reel
  • Surface and pin mount packages
Supplier's Site

Technical Specifications

  Emhiser Research, Inc.
Product Category Oscillators
Product Number EVCO-MS-787/807-01
Product Name Voltage Controlled Oscillator
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 784 to 798 MHz
Phase Noise -110 dBc/Hz
Tuning Voltage 1 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-080-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-480+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BMTG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers