Emhiser Research, Inc. Directional Coupler CT51

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - CT51 - Emhiser Research, Inc.
Verdi, NV, USA
Directional Coupler
CT51
Directional Coupler CT51
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Couplers
Product Number CT51
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Package Type Plugin
Impedance 50 ohms
Frequency Range 0.50 to 500.00 MHz
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3017360K - 3017360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 36000.00 MHz
Insertion Loss 4.35 dB
View Details
90 Degree Hybrid Couplers - NHC9-2000-8000-60 - kTB Solutions
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 60.00 watts
Insertion Loss 0.80 dB
View Details