Emhiser Research, Inc. Directional Coupler CT50

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - CT50 - Emhiser Research, Inc.
Verdi, NV, USA
Directional Coupler
CT50
Directional Coupler CT50
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Couplers
Product Number CT50
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Package Type Plugin
Impedance 50 ohms
Frequency Range 0.50 to 500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3014180 - 3014180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 18000.00 MHz
Insertion Loss 2.70 dB
View Details
90 Degree Hybrid Couplers - NHC9-100-140-10-S - kTB Solutions
Specs
Frequency Range 100.00 to 140.00 MHz
Power 10.00 watts
Insertion Loss 0.50 dB
View Details