Emhiser Research, Inc. Directional Coupler CC60-29

Description
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.
Datasheet
Description
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - CC60-29 - Emhiser Research, Inc.
Verdi, NV, USA
Directional Coupler
CC60-29
Directional Coupler CC60-29
Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to 40 dB in the frequency range of 500 MHz to 3GHz with bandwidths of less than 50%.

Applications
These Couplers were designed for broadband
applications where Tele-Tech's proprietary processes
guarantee low loss, high isolation and uniform part-topart
performance. These Couplers are available in
single or dual coupling and any combination of
coupling from 6 to 40 dB in the frequency range of 500
MHz to 3GHz with bandwidths of less than 50%.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Couplers
Product Number CC60-29
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 869.00 to 894000.00 MHz
Power 100.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4030320K - 4030320K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 32000.00 MHz
Insertion Loss 3.50 dB
View Details
Single Directional Couplers - NSDC-2000-12000-30-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 12000.00 MHz
Power 30.00 watts
View Details