O-Z/Gedney Pull/Junction Box YW-080806

Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 8 INCH 152.4 HEIGHT IN MM UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE HINGED, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN YW MODEL
Datasheet
Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 8 INCH 152.4 HEIGHT IN MM UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE HINGED, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN YW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YW-080806 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YW-080806
Pull/Junction Box YW-080806
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 8 INCH 152.4 HEIGHT IN MM UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE HINGED, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN YW MODEL
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 8 INCH
  • 152.4 HEIGHT IN MM
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • HINGED, GASKETED, SCREW ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • YW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YW-080806
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details