O-Z/Gedney Pull/Junction Box YU-040404

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH MOUNTING NEMA 3R ENCLOSURE RECESSED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT INSIDE DIMENSION 4 INCH WIDTH X 4 INCH DEPTH X 4 INCH HEIGHT PANEL NONE YU MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH MOUNTING NEMA 3R ENCLOSURE RECESSED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT INSIDE DIMENSION 4 INCH WIDTH X 4 INCH DEPTH X 4 INCH HEIGHT PANEL NONE YU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YU-040404 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YU-040404
Pull/Junction Box YU-040404
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH MOUNTING NEMA 3R ENCLOSURE RECESSED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT INSIDE DIMENSION 4 INCH WIDTH X 4 INCH DEPTH X 4 INCH HEIGHT PANEL NONE YU MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL 50, UL 514-A APPROVAL
  • FLUSH MOUNTING
  • NEMA 3R ENCLOSURE
  • RECESSED, GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT
  • INSIDE DIMENSION 4 INCH WIDTH X 4 INCH DEPTH X 4 INCH HEIGHT
  • PANEL NONE
  • YU MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YU-040404
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details