O-Z/Gedney Pull/Junction Box YT-080806

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YT MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YT-080806 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YT-080806
Pull/Junction Box YT-080806
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YT MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • FLUSH MOUNTING
  • NEMA 1/2/5 ENCLOSURE
  • CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • APPLICATION PEDESTRIAN TRAFFIC
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST
  • INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT
  • PANEL NONE
  • YT MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YT-080806
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details