O-Z/Gedney Pull/Junction Box YT-080604

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 6 INCH DEPTH X 4 INCH HEIGHT PANEL NONE YT MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 6 INCH DEPTH X 4 INCH HEIGHT PANEL NONE YT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YT-080604 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YT-080604
Pull/Junction Box YT-080604
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 6 INCH DEPTH X 4 INCH HEIGHT PANEL NONE YT MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • FLUSH MOUNTING
  • NEMA 1/2/5 ENCLOSURE
  • CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • APPLICATION PEDESTRIAN TRAFFIC
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST
  • INSIDE DIMENSION 8 INCH WIDTH X 6 INCH DEPTH X 4 INCH HEIGHT
  • PANEL NONE
  • YT MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YT-080604
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details