O-Z/Gedney Cast Ir Jbox Flat Steel Cover Oz Gedney YS060604FS

Description
CAST IR JBOX FLAT STEEL COVER
Description
CAST IR JBOX FLAT STEEL COVER

Suppliers

Company
Product
Description
Supplier Links
Cast Ir Jbox Flat Steel Cover Oz Gedney - 10AC9507 - Newark, An Avnet Company
Chicago, IL, United States
Cast Ir Jbox Flat Steel Cover Oz Gedney
10AC9507
Cast Ir Jbox Flat Steel Cover Oz Gedney 10AC9507
CAST IR JBOX FLAT STEEL COVER

CAST IR JBOX FLAT STEEL COVER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10AC9507
Product Name Cast Ir Jbox Flat Steel Cover Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2300/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details