O-Z/Gedney Pull/Junction Box YS-181210

Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YS-181210 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YS-181210
Pull/Junction Box YS-181210
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, RAIN TIGHT, WATER TIGHT
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YS-181210
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 18 inch (457 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details