O-Z/Gedney Pull/Junction Box YS-121208

Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 8 INCH 12 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/16 INCH YS MODEL
Datasheet
Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 8 INCH 12 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/16 INCH YS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YS-121208 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YS-121208
Pull/Junction Box YS-121208
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 8 INCH 12 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/16 INCH YS MODEL
  • UNFLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 12 INCH
  • 8 INCH
  • 12 INCH
  • UL 50/514A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • GASKETED SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 5/16 INCH
  • YS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YS-121208
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 12 inch (305 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details