O-Z/Gedney Pull/Junction Box YS-080804

Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 4 INCH 8 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 7/32 INCH YS MODEL
Datasheet
Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 4 INCH 8 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 7/32 INCH YS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YS-080804 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YS-080804
Pull/Junction Box YS-080804
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 4 INCH 8 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 7/32 INCH YS MODEL
  • UNFLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 INCH
  • 4 INCH
  • 8 INCH
  • UL 50/514A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • GASKETED SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 7/32 INCH
  • YS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YS-080804
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 8 inch (203 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details