O-Z/Gedney Pull/Junction Box YS-040404

Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 4 INCH 4 INCH 4 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 3/16 INCH YS MODEL
Datasheet
Description
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 4 INCH 4 INCH 4 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 3/16 INCH YS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YS-040404 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YS-040404
Pull/Junction Box YS-040404
UNFLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 4 INCH 4 INCH 4 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 3/16 INCH YS MODEL
  • UNFLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 4 INCH
  • 4 INCH
  • 4 INCH
  • UL 50/514A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • GASKETED SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 3/16 INCH
  • YS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YS-040404
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details