O-Z/Gedney Pull/Junction Box YR-242412CS

Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION FOOT TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 24 INCH WIDTH X 24 INCH DEPTH X 12 INCH HEIGHT PANEL NONE YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION FOOT TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 24 INCH WIDTH X 24 INCH DEPTH X 12 INCH HEIGHT PANEL NONE YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-242412CS - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-242412CS
Pull/Junction Box YR-242412CS
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION FOOT TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 24 INCH WIDTH X 24 INCH DEPTH X 12 INCH HEIGHT PANEL NONE YR MODEL
  • FLANGED TYPE
  • CAST IRON BOX, STEEL COVER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL 50, UL 514-A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLICATION FOOT TRAFFIC
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER
  • INSIDE DIMENSION 24 INCH WIDTH X 24 INCH DEPTH X 12 INCH HEIGHT
  • PANEL NONE
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-242412CS
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers