O-Z/Gedney Pull/Junction Box YR-181206CSV

Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 18 INCH WIDTH X 12 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 18 INCH WIDTH X 12 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-181206CSV - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-181206CSV
Pull/Junction Box YR-181206CSV
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 18 INCH WIDTH X 12 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
  • FLANGED TYPE
  • CAST IRON BOX, STEEL COVER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL 50, UL 514-A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLICATION VEHICULAR TRAFFIC
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER
  • INSIDE DIMENSION 18 INCH WIDTH X 12 INCH DEPTH X 6 INCH HEIGHT
  • PANEL NONE
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-181206CSV
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details