O-Z/Gedney Pull/Junction Box YR-121208

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 8 INCH 12 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/16 INCH YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 8 INCH 12 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/16 INCH YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-121208 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-121208
Pull/Junction Box YR-121208
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 8 INCH 12 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/16 INCH YR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 12 INCH
  • 8 INCH
  • 12 INCH
  • UL 50/514A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED GASKETED SCREW-ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 5/16 INCH
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-121208
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 12 inch (305 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details