O-Z/Gedney Pull/Junction Box YR-080806CSV

Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-080806CSV - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-080806CSV
Pull/Junction Box YR-080806CSV
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH UL 50, UL 514-A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLICATION VEHICULAR TRAFFIC ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YR MODEL
  • FLANGED TYPE
  • CAST IRON BOX, STEEL COVER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL 50, UL 514-A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED, CHECKERED, GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLICATION VEHICULAR TRAFFIC
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER
  • INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT
  • PANEL NONE
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-080806CSV
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455B1002RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details