O-Z/Gedney Pull/Junction Box YR-080806

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 6 INCH 8 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 6 INCH 8 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-080806 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-080806
Pull/Junction Box YR-080806
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 6 INCH 8 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 INCH
  • 6 INCH
  • 8 INCH
  • UL 50/514A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED GASKETED SCREW-ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 1/4 INCH
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-080806
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details