O-Z/Gedney Pull/Junction Box YR-060604

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 4 INCH 6 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 7/32 INCH YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 4 INCH 6 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 7/32 INCH YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-060604 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-060604
Pull/Junction Box YR-060604
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 4 INCH 6 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 7/32 INCH YR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 6 INCH
  • 4 INCH
  • 6 INCH
  • UL 50/514A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED GASKETED SCREW-ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 7/32 INCH
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-060604
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-903-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
3 suppliers
Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details