O-Z/Gedney Pull/Junction Box YR-040404

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 4 INCH 4 INCH 4 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/32 INCH YR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 4 INCH 4 INCH 4 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/32 INCH YR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YR-040404 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YR-040404
Pull/Junction Box YR-040404
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 4 INCH 4 INCH 4 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/32 INCH YR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 4 INCH
  • 4 INCH
  • 4 INCH
  • UL 50/514A APPROVAL
  • FLUSH/SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • RECESSED GASKETED SCREW-ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 5/32 INCH
  • YR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YR-040404
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details