O-Z/Gedney Pull/Junction Box YL-161208

Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 16 INCH 16 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE OVERLAPPING, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 16 INCH 16 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE OVERLAPPING, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YL-161208 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YL-161208
Pull/Junction Box YL-161208
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 16 INCH 16 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE OVERLAPPING, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 16 INCH
  • 16 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • OVERLAPPING, GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YL-161208
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 16 inch (406 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum Case - MB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 18.9 inch (45 to 480 mm)
View Details
TK Series Enclosures - 137-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers