O-Z/Gedney Pull/Junction Box YL-101004

Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE OVERLAPPING, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE OVERLAPPING, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YL-101004 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YL-101004
Pull/Junction Box YL-101004
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4 ENCLOSURE OVERLAPPING, GASKETED, SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 INCH
  • 10 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4 ENCLOSURE
  • OVERLAPPING, GASKETED, SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SPLASHING WATER
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YL-101004
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 10 inch (254 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EP-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details