O-Z/Gedney Pull/Junction Box YG-242412

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-3/8 INCH 12.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 2 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-3/8 INCH 12.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 2 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YG-242412 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YG-242412
Pull/Junction Box YG-242412
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-3/8 INCH 12.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 2 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 27-3/16 INCH
  • 27.1875 WIDTH IN INCH
  • 27-3/16 INCH
  • 27.1875 HEIGHT IN INCH
  • 12-3/8 INCH
  • 12.375 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • APPLICATION HAZARDOUS LOCATION
  • CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT
  • MAXIMUM TAPPABLE CONDUIT SIZE 2 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • YG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YG-242412
Product Name Pull/Junction Box
Type Junction Box
Length 27.19 inch (691 mm)
Width 27.19 inch (691 mm)
Depth 12.38 inch (314 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
ENCLOSURE, TYPE 120, 9.449 X 4.724 X 3.543 INCHES - 70016702 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details