O-Z/Gedney Pull/Junction Box YG-100606

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 11-13/16 INCH 11.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 11-13/16 INCH 11.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YG-100606 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YG-100606
Pull/Junction Box YG-100606
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 11-13/16 INCH 11.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 7-13/16 INCH
  • 7.8125 WIDTH IN INCH
  • 11-13/16 INCH
  • 11.8125 HEIGHT IN INCH
  • 6-7/32 INCH
  • 6.21875 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • APPLICATION HAZARDOUS LOCATION
  • CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT
  • MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • YG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YG-100606
Product Name Pull/Junction Box
Type Junction Box
Length 11.81 inch (300 mm)
Width 7.81 inch (198 mm)
Depth 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC IP42/NEMA 1 Metal Hinged Enclosure - 198E-DA14168T - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 1
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details